Visual Sound, Inc. Cardioid Hanging Microphone CHM 21

Description
AKG Acoustics, U.S. The AKG CHM 21 is a hanging cardioid "choir" microphone. It comes complete with 10 m (33 ft) of special twist-resistant cable and a metal spring for easy aiming. The microphone's matte gray finish and slim profile blend well in any decor and "disppears" more than a few feet away. It also features a 3-pin XLR-type output connector with an internal jumper to control a bass-cut filter. Cardioid pickup pattern with AKG "voice-friendly" sound Comes with 10 m (33 ft) of special twist-resistant shielded cable Modern, classy matte gray finish and slim profile fits well into any decor Comes with metal spring clip for accuracy in aiming microphone Integrated DPA adaptor has tamper-proof internal jumper to control bass cut filter
Description
AKG Acoustics, U.S. The AKG CHM 21 is a hanging cardioid "choir" microphone. It comes complete with 10 m (33 ft) of special twist-resistant cable and a metal spring for easy aiming. The microphone's matte gray finish and slim profile blend well in any decor and "disppears" more than a few feet away. It also features a 3-pin XLR-type output connector with an internal jumper to control a bass-cut filter. Cardioid pickup pattern with AKG "voice-friendly" sound Comes with 10 m (33 ft) of special twist-resistant shielded cable Modern, classy matte gray finish and slim profile fits well into any decor Comes with metal spring clip for accuracy in aiming microphone Integrated DPA adaptor has tamper-proof internal jumper to control bass cut filter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Hanging Microphone
CHM 21
Cardioid Hanging Microphone CHM 21
AKG Acoustics, U.S. The AKG CHM 21 is a hanging cardioid "choir" microphone. It comes complete with 10 m (33 ft) of special twist-resistant cable and a metal spring for easy aiming. The microphone's matte gray finish and slim profile blend well in any decor and "disppears" more than a few feet away. It also features a 3-pin XLR-type output connector with an internal jumper to control a bass-cut filter. Cardioid pickup pattern with AKG "voice-friendly" sound Comes with 10 m (33 ft) of special twist-resistant shielded cable Modern, classy matte gray finish and slim profile fits well into any decor Comes with metal spring clip for accuracy in aiming microphone Integrated DPA adaptor has tamper-proof internal jumper to control bass cut filter

AKG Acoustics, U.S.

The AKG CHM 21 is a hanging cardioid "choir" microphone. It comes complete with 10 m (33 ft) of special twist-resistant cable and a metal spring for easy aiming. The microphone's matte gray finish and slim profile blend well in any decor and "disppears" more than a few feet away. It also features a 3-pin XLR-type output connector with an internal jumper to control a bass-cut filter.

  • Cardioid pickup pattern with AKG "voice-friendly" sound
  • Comes with 10 m (33 ft) of special twist-resistant shielded cable
  • Modern, classy matte gray finish and slim profile fits well into any decor
  • Comes with metal spring clip for accuracy in aiming microphone
  • Integrated DPA adaptor has tamper-proof internal jumper to control bass cut filter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CHM 21
Product Name Cardioid Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details