Visual Sound, Inc. Constant Directivity High-Frequency Horn CH-942QT

Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, Quadratic Throat Waveguide™ technology horn Coverage pattern: 90 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz
Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, Quadratic Throat Waveguide™ technology horn Coverage pattern: 90 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz

Suppliers

Company
Product
Description
Supplier Links
Constant Directivity High-Frequency Horn - CH-942QT - Visual Sound, Inc.
Broomall, PA, USA
Constant Directivity High-Frequency Horn
CH-942QT
Constant Directivity High-Frequency Horn CH-942QT
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, Quadratic Throat Waveguide™ technology horn Coverage pattern: 90 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz

Peavey Electronics

Constant Directivity High-Frequency Horn

  • Constant directivity, Quadratic Throat Waveguide™ technology horn
  • Coverage pattern: 90 degree H x 40 degree V
  • 1.6 inch throat diameter
  • Low frequency limit: 800 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-942QT
Product Name Constant Directivity High-Frequency Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details