Visual Sound, Inc. Modular Point Source Array Module CF/CFX101-LA

Description
Renkus-Heinz, Inc.. The CF/CFX101-LA Modular Point Array Module has been designed with your requirements for flexibility in mind. Each cabinet can be pole mounted, flown from a frame or suspended using M10 eyebolts. Suited equally to fixed installation or portable applications the array module offers a consistent 90 degree horizontal and tight 15 degree vertical coverage. Neodymium magnets on the single 10" Low Frequency woofer and dual 1" High Frequency compression drivers provide the ideal balance of power and portability, while the revolutionary performance of the Tuned Conic Diverter waveguide ensures the smoothest possible transition between cabinets. CF/CFX Modular Point Source Array is a true point source arrayable system offering the benefits of both line and point source arrays.
Description
Renkus-Heinz, Inc.. The CF/CFX101-LA Modular Point Array Module has been designed with your requirements for flexibility in mind. Each cabinet can be pole mounted, flown from a frame or suspended using M10 eyebolts. Suited equally to fixed installation or portable applications the array module offers a consistent 90 degree horizontal and tight 15 degree vertical coverage. Neodymium magnets on the single 10" Low Frequency woofer and dual 1" High Frequency compression drivers provide the ideal balance of power and portability, while the revolutionary performance of the Tuned Conic Diverter waveguide ensures the smoothest possible transition between cabinets. CF/CFX Modular Point Source Array is a true point source arrayable system offering the benefits of both line and point source arrays.

Suppliers

Company
Product
Description
Supplier Links
Modular Point Source Array Module - CF/CFX101-LA - Visual Sound, Inc.
Broomall, PA, USA
Modular Point Source Array Module
CF/CFX101-LA
Modular Point Source Array Module CF/CFX101-LA
Renkus-Heinz, Inc.. The CF/CFX101-LA Modular Point Array Module has been designed with your requirements for flexibility in mind. Each cabinet can be pole mounted, flown from a frame or suspended using M10 eyebolts. Suited equally to fixed installation or portable applications the array module offers a consistent 90 degree horizontal and tight 15 degree vertical coverage. Neodymium magnets on the single 10" Low Frequency woofer and dual 1" High Frequency compression drivers provide the ideal balance of power and portability, while the revolutionary performance of the Tuned Conic Diverter waveguide ensures the smoothest possible transition between cabinets. CF/CFX Modular Point Source Array is a true point source arrayable system offering the benefits of both line and point source arrays.

Renkus-Heinz, Inc..

The CF/CFX101-LA Modular Point Array Module has been designed with your requirements for flexibility in mind. Each cabinet can be pole mounted, flown from a frame or suspended using M10 eyebolts. Suited equally to fixed installation or portable applications the array module offers a consistent 90 degree horizontal and tight 15 degree vertical coverage. Neodymium magnets on the single 10" Low Frequency woofer and dual 1" High Frequency compression drivers provide the ideal balance of power and portability, while the revolutionary performance of the Tuned Conic Diverter waveguide ensures the smoothest possible transition between cabinets. CF/CFX Modular Point Source Array is a true point source arrayable system offering the benefits of both line and point source arrays.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CF/CFX101-LA
Product Name Modular Point Source Array Module
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3256 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details