Visual Sound, Inc. High-Performance Microphone Center Stage™ Microphone

Description
Nady Systems, Inc. - Pro Audio *Includes a high-performance microphone, sturdy metal tripod adjustable microphone stand with microphone clip, and a 20 ft. cable (XLR to 1/4" connectors). *Dynamic microphone provides superior professional performance with rich, powerful, full-frequency audio; super-cardioid response for optimum feedback rejection; low handling noise; and rugged all metal construction
Description
Nady Systems, Inc. - Pro Audio *Includes a high-performance microphone, sturdy metal tripod adjustable microphone stand with microphone clip, and a 20 ft. cable (XLR to 1/4" connectors). *Dynamic microphone provides superior professional performance with rich, powerful, full-frequency audio; super-cardioid response for optimum feedback rejection; low handling noise; and rugged all metal construction

Suppliers

Company
Product
Description
Supplier Links
High-Performance Microphone - Center Stage™ Microphone - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Microphone
Center Stage™ Microphone
High-Performance Microphone Center Stage™ Microphone
Nady Systems, Inc. - Pro Audio *Includes a high-performance microphone, sturdy metal tripod adjustable microphone stand with microphone clip, and a 20 ft. cable (XLR to 1/4" connectors). *Dynamic microphone provides superior professional performance with rich, powerful, full-frequency audio; super-cardioid response for optimum feedback rejection; low handling noise; and rugged all metal construction

Nady Systems, Inc. - Pro Audio

*Includes a high-performance microphone, sturdy metal tripod adjustable microphone stand with microphone clip, and a 20 ft. cable (XLR to 1/4" connectors).
*Dynamic microphone provides superior professional performance with rich, powerful, full-frequency audio; super-cardioid response for optimum feedback rejection; low handling noise; and rugged all metal construction

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Center Stage™ Microphone
Product Name High-Performance Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details