Visual Sound, Inc. Weatherproof 42" LCD Monitor CE42LH2WP

Description
Sanyo North America Corporation WEATHERPROOF LCD MONITOR SANYO has used all of its expertise in creating a lightweight aluminum framed LCD monitor which is protected by anti reflected tamper glass. This means that the SANYO weatherproof monitor can be used in a wide variety of environments due to it having IP66 weather-resistant approval. The SANYO weatherproof LCD will make the ideal display for the pub courtyards and gardens (perfect due to the recent no-smoking lows), Digital signage, Industries and public display. EXTENSIVE INPUT & OUTPUT TERMINALS The 42LH2WP has various input and output terminals including component (Y,Pb,Pr) or RGBHV input and output with 5-BNC, composite video input and output with BNC, and RS-232 control port (serial D-Sub 9) input and output which offer the daisy chain connection. There are computer inputs (a D-Sub 15 RGB terminal) and DVI-D input with HDCP for High definition signals. There are also jacks for an external speaker. ANTI REFLECTION TAMPER GLASS The 42LH2WP has a tough anti refection tampered glass. This offers the protection for the panel surface in the public display circumstance. The glass is approx. 1/10 less reflection and 5 times tougher than the usual float glass. ALUMINUM CABINET & NON HOLES DESIGN The 42LH2WP uses Anodized aluminum the same materials as a sailing boat and it has quite unique 'Non-Holes' ventilation design which protect against mischief in the public display applications and less maintenance from dust and oil circumstance Optional PJ-Net Network - Optional Network Function. Weatherproof - Water-resistant
Description
Sanyo North America Corporation WEATHERPROOF LCD MONITOR SANYO has used all of its expertise in creating a lightweight aluminum framed LCD monitor which is protected by anti reflected tamper glass. This means that the SANYO weatherproof monitor can be used in a wide variety of environments due to it having IP66 weather-resistant approval. The SANYO weatherproof LCD will make the ideal display for the pub courtyards and gardens (perfect due to the recent no-smoking lows), Digital signage, Industries and public display. EXTENSIVE INPUT & OUTPUT TERMINALS The 42LH2WP has various input and output terminals including component (Y,Pb,Pr) or RGBHV input and output with 5-BNC, composite video input and output with BNC, and RS-232 control port (serial D-Sub 9) input and output which offer the daisy chain connection. There are computer inputs (a D-Sub 15 RGB terminal) and DVI-D input with HDCP for High definition signals. There are also jacks for an external speaker. ANTI REFLECTION TAMPER GLASS The 42LH2WP has a tough anti refection tampered glass. This offers the protection for the panel surface in the public display circumstance. The glass is approx. 1/10 less reflection and 5 times tougher than the usual float glass. ALUMINUM CABINET & NON HOLES DESIGN The 42LH2WP uses Anodized aluminum the same materials as a sailing boat and it has quite unique 'Non-Holes' ventilation design which protect against mischief in the public display applications and less maintenance from dust and oil circumstance Optional PJ-Net Network - Optional Network Function. Weatherproof - Water-resistant

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 42
Broomall, PA, USA
Weatherproof 42" LCD Monitor
CE42LH2WP
Weatherproof 42" LCD Monitor CE42LH2WP
Sanyo North America Corporation WEATHERPROOF LCD MONITOR SANYO has used all of its expertise in creating a lightweight aluminum framed LCD monitor which is protected by anti reflected tamper glass. This means that the SANYO weatherproof monitor can be used in a wide variety of environments due to it having IP66 weather-resistant approval. The SANYO weatherproof LCD will make the ideal display for the pub courtyards and gardens (perfect due to the recent no-smoking lows), Digital signage, Industries and public display. EXTENSIVE INPUT & OUTPUT TERMINALS The 42LH2WP has various input and output terminals including component (Y,Pb,Pr) or RGBHV input and output with 5-BNC, composite video input and output with BNC, and RS-232 control port (serial D-Sub 9) input and output which offer the daisy chain connection. There are computer inputs (a D-Sub 15 RGB terminal) and DVI-D input with HDCP for High definition signals. There are also jacks for an external speaker. ANTI REFLECTION TAMPER GLASS The 42LH2WP has a tough anti refection tampered glass. This offers the protection for the panel surface in the public display circumstance. The glass is approx. 1/10 less reflection and 5 times tougher than the usual float glass. ALUMINUM CABINET & NON HOLES DESIGN The 42LH2WP uses Anodized aluminum the same materials as a sailing boat and it has quite unique 'Non-Holes' ventilation design which protect against mischief in the public display applications and less maintenance from dust and oil circumstance Optional PJ-Net Network - Optional Network Function. Weatherproof - Water-resistant

Sanyo North America Corporation

WEATHERPROOF LCD MONITOR
SANYO has used all of its expertise in creating a lightweight aluminum framed LCD monitor which is protected by anti reflected tamper glass. This means that the SANYO weatherproof monitor can be used in a wide variety of environments due to it having IP66 weather-resistant approval. The SANYO weatherproof LCD will make the ideal display for the pub courtyards and gardens (perfect due to the recent no-smoking lows), Digital signage, Industries and public display.
EXTENSIVE INPUT & OUTPUT TERMINALS
The 42LH2WP has various input and output terminals including component (Y,Pb,Pr) or RGBHV input and output with 5-BNC, composite video input and output with BNC, and RS-232 control port (serial D-Sub 9) input and output which offer the daisy chain connection. There are computer inputs (a D-Sub 15 RGB terminal) and DVI-D input with HDCP for High definition signals. There are also jacks for an external speaker.
ANTI REFLECTION TAMPER GLASS
The 42LH2WP has a tough anti refection tampered glass. This offers the protection for the panel surface in the public display circumstance. The glass is approx. 1/10 less reflection and 5 times tougher than the usual float glass.
ALUMINUM CABINET & NON HOLES DESIGN
The 42LH2WP uses Anodized aluminum the same materials as a sailing boat and it has quite unique 'Non-Holes' ventilation design which protect against mischief in the public display applications and less maintenance from dust and oil circumstance

  • Optional PJ-Net Network - Optional Network Function.
  • Weatherproof - Water-resistant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number CE42LH2WP
Product Name Weatherproof 42" LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
40
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details