Visual Sound, Inc. Commercial Sound Paging Projector CDP-848AT

Description
Electro-Voice The CDP-848AT is a 30-watt, compound-diffraction projector. Model 848AT is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. The folded construction of the rear horn coupled with the smaller dimensions of the front horn, present a 1,000 Hz acoustic crossover. This separation of frequencies provides a more extended high frequency response and cleaner sound. The 150° horizontal by 110° vertical dispersion pattern is beneficial in many applications requiring a wide coverage pattern. Furthermore, excellent loading is maintained to a low-frequency cutoff of 200 Hz. Wide range, integrated horn-and-driver system Single driver is fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm Weather-resistant gray with 150 degree H x 110 degree V at two kHz Compound-diffraction design allows for more uniform dispersion throughout the frequency range Features 30-watt, 1828T driver, 260 Hz to 10 kHz frequency response Uniform dispersion over frequency range Heavy-duty drivers with 25/70.7-volt transformers offering 0.5, one, two, four, eight, 15, and 30-watt taps.
Description
Electro-Voice The CDP-848AT is a 30-watt, compound-diffraction projector. Model 848AT is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. The folded construction of the rear horn coupled with the smaller dimensions of the front horn, present a 1,000 Hz acoustic crossover. This separation of frequencies provides a more extended high frequency response and cleaner sound. The 150° horizontal by 110° vertical dispersion pattern is beneficial in many applications requiring a wide coverage pattern. Furthermore, excellent loading is maintained to a low-frequency cutoff of 200 Hz. Wide range, integrated horn-and-driver system Single driver is fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm Weather-resistant gray with 150 degree H x 110 degree V at two kHz Compound-diffraction design allows for more uniform dispersion throughout the frequency range Features 30-watt, 1828T driver, 260 Hz to 10 kHz frequency response Uniform dispersion over frequency range Heavy-duty drivers with 25/70.7-volt transformers offering 0.5, one, two, four, eight, 15, and 30-watt taps.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Paging Projector - CDP-848AT - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Paging Projector
CDP-848AT
Commercial Sound Paging Projector CDP-848AT
Electro-Voice The CDP-848AT is a 30-watt, compound-diffraction projector. Model 848AT is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. The folded construction of the rear horn coupled with the smaller dimensions of the front horn, present a 1,000 Hz acoustic crossover. This separation of frequencies provides a more extended high frequency response and cleaner sound. The 150° horizontal by 110° vertical dispersion pattern is beneficial in many applications requiring a wide coverage pattern. Furthermore, excellent loading is maintained to a low-frequency cutoff of 200 Hz. Wide range, integrated horn-and-driver system Single driver is fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm Weather-resistant gray with 150 degree H x 110 degree V at two kHz Compound-diffraction design allows for more uniform dispersion throughout the frequency range Features 30-watt, 1828T driver, 260 Hz to 10 kHz frequency response Uniform dispersion over frequency range Heavy-duty drivers with 25/70.7-volt transformers offering 0.5, one, two, four, eight, 15, and 30-watt taps.

Electro-Voice

The CDP-848AT is a 30-watt, compound-diffraction projector.

Model 848AT is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. The folded construction of the rear horn coupled with the smaller dimensions of the front horn, present a 1,000 Hz acoustic crossover. This separation of frequencies provides a more extended high frequency response and cleaner sound. The 150° horizontal by 110° vertical dispersion pattern is beneficial in many applications requiring a wide coverage pattern. Furthermore, excellent loading is maintained to a low-frequency cutoff of 200 Hz.

  • Wide range, integrated horn-and-driver system
  • Single driver is fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm
  • Weather-resistant gray with 150 degree H x 110 degree V at two kHz
  • Compound-diffraction design allows for more uniform dispersion throughout the frequency range
  • Features 30-watt, 1828T driver, 260 Hz to 10 kHz frequency response
  • Uniform dispersion over frequency range
  • Heavy-duty drivers with 25/70.7-volt transformers offering 0.5, one, two, four, eight, 15, and 30-watt taps.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CDP-848AT
Product Name Commercial Sound Paging Projector
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details