Visual Sound, Inc. Solid-state Two-channel Power Amplifier CDi 4000

Description
Crown International, Inc. Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes three models which are identical except for output power: CDi 1000, CDi 2000, and CDi 4000. All are rugged and lightweight, and offer unmatched value in their class. *Extremely versatile; rated for 2-, 4-, 8-ohm loads and 70V and 140V outputs. *Switch-mode universal power supply. *Intuitive front-panel LCD screen for quick, easy configuration. *Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting. *Up to 20 user defined DSP presets are available.
Description
Crown International, Inc. Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes three models which are identical except for output power: CDi 1000, CDi 2000, and CDi 4000. All are rugged and lightweight, and offer unmatched value in their class. *Extremely versatile; rated for 2-, 4-, 8-ohm loads and 70V and 140V outputs. *Switch-mode universal power supply. *Intuitive front-panel LCD screen for quick, easy configuration. *Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting. *Up to 20 user defined DSP presets are available.

Suppliers

Company
Product
Description
Supplier Links
Solid-state Two-channel Power Amplifier - CDi 4000 - Visual Sound, Inc.
Broomall, PA, USA
Solid-state Two-channel Power Amplifier
CDi 4000
Solid-state Two-channel Power Amplifier CDi 4000
Crown International, Inc. Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes three models which are identical except for output power: CDi 1000, CDi 2000, and CDi 4000. All are rugged and lightweight, and offer unmatched value in their class. *Extremely versatile; rated for 2-, 4-, 8-ohm loads and 70V and 140V outputs. *Switch-mode universal power supply. *Intuitive front-panel LCD screen for quick, easy configuration. *Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting. *Up to 20 user defined DSP presets are available.

Crown International, Inc.

Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes three models which are identical except for output power: CDi 1000, CDi 2000, and CDi 4000. All are rugged and lightweight, and offer unmatched value in their class.
*Extremely versatile; rated for 2-, 4-, 8-ohm loads and 70V and 140V outputs.
*Switch-mode universal power supply.
*Intuitive front-panel LCD screen for quick, easy configuration.
*Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting.
*Up to 20 user defined DSP presets are available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CDi 4000
Product Name Solid-state Two-channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details