Visual Sound, Inc. 90° X 40° Constant Directivity Re-Entrant Paging Horn CD94

Description
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. High Efficiency Constant Directivity, Re-Entrant Horn Design Popular Coverage Patterns to Accommodate Most Applications Vertical Beamwidth Control Down to 1000hz Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning Environment - Resistant Construction for Indoor / Outdoor Applications Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers
Description
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. High Efficiency Constant Directivity, Re-Entrant Horn Design Popular Coverage Patterns to Accommodate Most Applications Vertical Beamwidth Control Down to 1000hz Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning Environment - Resistant Construction for Indoor / Outdoor Applications Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers

Suppliers

Company
Product
Description
Supplier Links
90° X 40° Constant Directivity Re-Entrant Paging Horn - CD94 - Visual Sound, Inc.
Broomall, PA, USA
90° X 40° Constant Directivity Re-Entrant Paging Horn
CD94
90° X 40° Constant Directivity Re-Entrant Paging Horn CD94
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. High Efficiency Constant Directivity, Re-Entrant Horn Design Popular Coverage Patterns to Accommodate Most Applications Vertical Beamwidth Control Down to 1000hz Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning Environment - Resistant Construction for Indoor / Outdoor Applications Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers

Atlas Sound

The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs.

With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series.

  • High Efficiency Constant Directivity, Re-Entrant Horn Design
  • Popular Coverage Patterns to Accommodate Most Applications
  • Vertical Beamwidth Control Down to 1000hz
  • Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning
  • Environment - Resistant Construction for Indoor / Outdoor Applications
  • Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CD94
Product Name 90° X 40° Constant Directivity Re-Entrant Paging Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details