Visual Sound, Inc. 60° X 40° Constant Directivity Re-Entrant Paging Horn CD64

Description
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. High Efficiency Constant Directivity, Re-Entrant Horn Design Popular Coverage Patterns to Accommodate Most Applications Vertical Beamwidth Control Down to 1000hz Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning Environment - Resistant Construction for Indoor / Outdoor Applications Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers
Description
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. High Efficiency Constant Directivity, Re-Entrant Horn Design Popular Coverage Patterns to Accommodate Most Applications Vertical Beamwidth Control Down to 1000hz Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning Environment - Resistant Construction for Indoor / Outdoor Applications Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers

Suppliers

Company
Product
Description
Supplier Links
60° X 40° Constant Directivity Re-Entrant Paging Horn - CD64 - Visual Sound, Inc.
Broomall, PA, USA
60° X 40° Constant Directivity Re-Entrant Paging Horn
CD64
60° X 40° Constant Directivity Re-Entrant Paging Horn CD64
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. High Efficiency Constant Directivity, Re-Entrant Horn Design Popular Coverage Patterns to Accommodate Most Applications Vertical Beamwidth Control Down to 1000hz Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning Environment - Resistant Construction for Indoor / Outdoor Applications Equipped With Standard 1?" - 18 Female Threads for Use with All PD Series Drivers

Atlas Sound

The Industry's Only Constant Directivity Re-Entrant Horn New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs.

With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series.

  • High Efficiency Constant Directivity, Re-Entrant Horn Design
  • Popular Coverage Patterns to Accommodate Most Applications
  • Vertical Beamwidth Control Down to 1000hz
  • Heavy-Duty Positive Locking Steel Mounting Bracket for Secure Positioning
  • Environment - Resistant Construction for Indoor / Outdoor
  • Applications
  • Equipped With Standard 1?" - 18 Female Threads for Use with All PD
  • Series Drivers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CD64
Product Name 60° X 40° Constant Directivity Re-Entrant Paging Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details