Visual Sound, Inc. Neutrik rugged RJ45 cable mt black shell (RJ45 not incl.) CD-NE8MCB

Description
BTX Technologies, Inc. Ethercon Male Cable Carrier (accepts up to 8mm OD) Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type strain relief. Note: cable connector comes w/o RJ-45 plug (provided by user).
Description
BTX Technologies, Inc. Ethercon Male Cable Carrier (accepts up to 8mm OD) Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type strain relief. Note: cable connector comes w/o RJ-45 plug (provided by user).

Suppliers

Company
Product
Description
Supplier Links
Neutrik rugged RJ45 cable mt black shell (RJ45 not incl.) - CD-NE8MCB - Visual Sound, Inc.
Broomall, PA, USA
Neutrik rugged RJ45 cable mt black shell (RJ45 not incl.)
CD-NE8MCB
Neutrik rugged RJ45 cable mt black shell (RJ45 not incl.) CD-NE8MCB
BTX Technologies, Inc. Ethercon Male Cable Carrier (accepts up to 8mm OD) Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type strain relief. Note: cable connector comes w/o RJ-45 plug (provided by user).

BTX Technologies, Inc.

  • Ethercon Male Cable Carrier (accepts up to 8mm OD)
  • Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type strain relief.
  • Note: cable connector comes w/o RJ-45 plug (provided by user).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CD-NE8MCB
Product Name Neutrik rugged RJ45 cable mt black shell (RJ45 not incl.)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers