Visual Sound, Inc. DSUB Plug, 9Pin Crimp W/O Pins CD-9809M

Description
Liberty AV Solutions DSUB Plug, 9PIN Crimp W/O Pins (Nickel)
Description
Liberty AV Solutions DSUB Plug, 9PIN Crimp W/O Pins (Nickel)

Suppliers

Company
Product
Description
Supplier Links
DSUB Plug, 9Pin Crimp W/O Pins - CD-9809M - Visual Sound, Inc.
Broomall, PA, USA
DSUB Plug, 9Pin Crimp W/O Pins
CD-9809M
DSUB Plug, 9Pin Crimp W/O Pins CD-9809M
Liberty AV Solutions DSUB Plug, 9PIN Crimp W/O Pins (Nickel)

Liberty AV Solutions

DSUB Plug, 9PIN Crimp W/O Pins (Nickel)

Supplier's Site
D-Subminiature, 9 Pin Male Crimp Connector w/o Hood - CD-9809M - Visual Sound, Inc.
Broomall, PA, USA
D-Subminiature, 9 Pin Male Crimp Connector w/o Hood
CD-9809M
D-Subminiature, 9 Pin Male Crimp Connector w/o Hood CD-9809M
BTX Technologies, Inc. Male crimp-type D-Sub conncetor feature a thermoplastic flame retardant insulation. Designed for use with hoods. Pins sold Seperately.

BTX Technologies, Inc.

  • Male crimp-type D-Sub conncetor feature a thermoplastic flame retardant insulation. Designed for use with hoods. Pins sold Seperately.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CD-9809M
Product Name DSUB Plug, 9Pin Crimp W/O Pins
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
XLR Connectors - 457982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details