Visual Sound, Inc. Hood, Plastic For 9 Pin D-Sub "CD-97,98,HD" Series Connector CD-9709H

Description
BTX Technologies, Inc. DSUB plastic hood for 9 pin and HD15 pin connectors
Description
BTX Technologies, Inc. DSUB plastic hood for 9 pin and HD15 pin connectors

Suppliers

Company
Product
Description
Supplier Links
Hood, Plastic For 9 Pin D-Sub
Broomall, PA, USA
Hood, Plastic For 9 Pin D-Sub "CD-97,98,HD" Series Connector
CD-9709H
Hood, Plastic For 9 Pin D-Sub "CD-97,98,HD" Series Connector CD-9709H
BTX Technologies, Inc. DSUB plastic hood for 9 pin and HD15 pin connectors

BTX Technologies, Inc.

  • DSUB plastic hood for 9 pin and HD15 pin connectors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CD-9709H
Product Name Hood, Plastic For 9 Pin D-Sub "CD-97,98,HD" Series Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Socket, PCB terminals, screened, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.2220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers