Visual Sound, Inc. Power Amplifier CD 1000®

Description
Crest Audio, Inc. The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio. 8 Ohm Stereo - 280 W 4 Ohm Stereo - 500 W 2 Ohm Stereo - 650 W 8 Ohm Bridged - 1000 W Dramatically reduced net weight Linear power supply / Class D output stages Very low current draw Latest generation of high-speed, mosfet output devices Cooled by variable-speed fan with back-to-front airflow Inputs: balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Mode selector switch for stereo, parallel and bridged-mono operation Ground-lift switch and rear panel circuit breaker Recessed, stepped attenuators with removable knobs 16-gauge steel chassis, cast aluminum front panel TourClass® protection circuits ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty
Description
Crest Audio, Inc. The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio. 8 Ohm Stereo - 280 W 4 Ohm Stereo - 500 W 2 Ohm Stereo - 650 W 8 Ohm Bridged - 1000 W Dramatically reduced net weight Linear power supply / Class D output stages Very low current draw Latest generation of high-speed, mosfet output devices Cooled by variable-speed fan with back-to-front airflow Inputs: balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Mode selector switch for stereo, parallel and bridged-mono operation Ground-lift switch and rear panel circuit breaker Recessed, stepped attenuators with removable knobs 16-gauge steel chassis, cast aluminum front panel TourClass® protection circuits ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier
CD 1000®
Power Amplifier CD 1000®
Crest Audio, Inc. The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio. 8 Ohm Stereo - 280 W 4 Ohm Stereo - 500 W 2 Ohm Stereo - 650 W 8 Ohm Bridged - 1000 W Dramatically reduced net weight Linear power supply / Class D output stages Very low current draw Latest generation of high-speed, mosfet output devices Cooled by variable-speed fan with back-to-front airflow Inputs: balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Mode selector switch for stereo, parallel and bridged-mono operation Ground-lift switch and rear panel circuit breaker Recessed, stepped attenuators with removable knobs 16-gauge steel chassis, cast aluminum front panel TourClass® protection circuits ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty

Crest Audio, Inc.

The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio.

  • 8 Ohm Stereo - 280 W
  • 4 Ohm Stereo - 500 W
  • 2 Ohm Stereo - 650 W
  • 8 Ohm Bridged - 1000 W
  • Dramatically reduced net weight
  • Linear power supply / Class D output stages
  • Very low current draw
  • Latest generation of high-speed, mosfet output devices
  • Cooled by variable-speed fan with back-to-front airflow
  • Inputs: balanced female XLR, 1/4" TRS combi jacks
  • Outputs: Speakon® and five-way binding posts
  • Mode selector switch for stereo, parallel and bridged-mono operation
  • Ground-lift switch and rear panel circuit breaker
  • Recessed, stepped attenuators with removable knobs
  • 16-gauge steel chassis, cast aluminum front panel
  • TourClass® protection circuits
  • ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold
  • IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads
  • AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels
  • Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CD 1000®
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
3-Channel Class D System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details