Visual Sound, Inc. Camcorder Professional Camera Case CC-325-P

Description
Porta-Brace QUICK DRAW CAMERA CASES are perfect for local, around town work. Hard shell frame and easy access are great benefits. (For shoulder mount, broadcast style cameras) Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It's lightweight with a rigid frame and saves valuable storage space. Note: our cases are designed to securely fit your camera, some battery and lens packages may require a different case. Please contact your local dealer or Porta-Brace directly to ensure proper fit. Expandable back Heavy-Duty suede shoulder strap Heavy-gauge aluminum viewfinder protection Internal Plastic Frame Large Pockets
Description
Porta-Brace QUICK DRAW CAMERA CASES are perfect for local, around town work. Hard shell frame and easy access are great benefits. (For shoulder mount, broadcast style cameras) Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It's lightweight with a rigid frame and saves valuable storage space. Note: our cases are designed to securely fit your camera, some battery and lens packages may require a different case. Please contact your local dealer or Porta-Brace directly to ensure proper fit. Expandable back Heavy-Duty suede shoulder strap Heavy-gauge aluminum viewfinder protection Internal Plastic Frame Large Pockets

Suppliers

Company
Product
Description
Supplier Links
Camcorder Professional Camera Case - CC-325-P - Visual Sound, Inc.
Broomall, PA, USA
Camcorder Professional Camera Case
CC-325-P
Camcorder Professional Camera Case CC-325-P
Porta-Brace QUICK DRAW CAMERA CASES are perfect for local, around town work. Hard shell frame and easy access are great benefits. (For shoulder mount, broadcast style cameras) Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It's lightweight with a rigid frame and saves valuable storage space. Note: our cases are designed to securely fit your camera, some battery and lens packages may require a different case. Please contact your local dealer or Porta-Brace directly to ensure proper fit. Expandable back Heavy-Duty suede shoulder strap Heavy-gauge aluminum viewfinder protection Internal Plastic Frame Large Pockets

Porta-Brace

QUICK DRAW CAMERA CASES are perfect for local, around town work. Hard shell frame and easy access are great benefits. (For shoulder mount, broadcast style cameras)

Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It's lightweight with a rigid frame and saves valuable storage space. Note: our cases are designed to securely fit your camera, some battery and lens packages may require a different case. Please contact your local dealer or Porta-Brace directly to ensure proper fit.

  • Expandable back
  • Heavy-Duty suede shoulder strap
  • Heavy-gauge aluminum viewfinder protection
  • Internal Plastic Frame
  • Large Pockets
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number CC-325-P
Product Name Camcorder Professional Camera Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details