Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 12.563in Sq x 8in Deep CB88

Description
Lowell Manufacturing Company CB88: 12.56"sq. x 7.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille: JG8X.
Description
Lowell Manufacturing Company CB88: 12.56"sq. x 7.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille: JG8X.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 12.563in Sq x 8in Deep - CB88 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 12.563in Sq x 8in Deep
CB88
Backbox-Surface-8in Spkr, Steel, 12.563in Sq x 8in Deep CB88
Lowell Manufacturing Company CB88: 12.56"sq. x 7.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille: JG8X.

Lowell Manufacturing Company

CB88: 12.56"sq. x 7.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille: JG8X.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB88
Product Name Backbox-Surface-8in Spkr, Steel, 12.563in Sq x 8in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details