Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 9.563in Sq x 6in Deep CB86-6

Description
Lowell Manufacturing Company CB86-6: 9.56"sq. x 5.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.
Description
Lowell Manufacturing Company CB86-6: 9.56"sq. x 5.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 9.563in Sq x 6in Deep - CB86-6 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 9.563in Sq x 6in Deep
CB86-6
Backbox-Surface-8in Spkr, Steel, 9.563in Sq x 6in Deep CB86-6
Lowell Manufacturing Company CB86-6: 9.56"sq. x 5.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.

Lowell Manufacturing Company

CB86-6: 9.56"sq. x 5.94"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB86-6
Product Name Backbox-Surface-8in Spkr, Steel, 9.563in Sq x 6in Deep
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details