Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 9.625in Sq x 4in Deep CB86-4

Description
Lowell Manufacturing Company CB86-4: 9.63"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.
Description
Lowell Manufacturing Company CB86-4: 9.63"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 9.625in Sq x 4in Deep - CB86-4 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 9.625in Sq x 4in Deep
CB86-4
Backbox-Surface-8in Spkr, Steel, 9.625in Sq x 4in Deep CB86-4
Lowell Manufacturing Company CB86-4: 9.63"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.

Lowell Manufacturing Company

CB86-4: 9.63"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SQLK-8L.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB86-4
Product Name Backbox-Surface-8in Spkr, Steel, 9.625in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details