Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 12.31in Sq x 4in Deep CB84

Description
Lowell Manufacturing Company CB84: 12.31"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grilles:IC105, JG8X, SQLK-8L.
Description
Lowell Manufacturing Company CB84: 12.31"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grilles:IC105, JG8X, SQLK-8L.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 12.31in Sq x 4in Deep - CB84 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 12.31in Sq x 4in Deep
CB84
Backbox-Surface-8in Spkr, Steel, 12.31in Sq x 4in Deep CB84
Lowell Manufacturing Company CB84: 12.31"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grilles:IC105, JG8X, SQLK-8L.

Lowell Manufacturing Company

CB84: 12.31"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grilles:IC105, JG8X, SQLK-8L.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB84
Product Name Backbox-Surface-8in Spkr, Steel, 12.31in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details