Visual Sound, Inc. Cable Binders CB-10

Description
Porta-Brace CABLE BINDERS neatly wrap and quickly identify your cable, using color-coded tabs. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. CABLE BINDERS are held on the cable by an elastic band. The elastic secures the binder to the cable while allowing it to be moved to another location or another cable. Since the binder is always attached to the cable, it is easy to bind a neat coil of cable. Color coding allows easy identification of coils. Customizable solution Engineered for professionals Lightweight
Description
Porta-Brace CABLE BINDERS neatly wrap and quickly identify your cable, using color-coded tabs. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. CABLE BINDERS are held on the cable by an elastic band. The elastic secures the binder to the cable while allowing it to be moved to another location or another cable. Since the binder is always attached to the cable, it is easy to bind a neat coil of cable. Color coding allows easy identification of coils. Customizable solution Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Cable Binders - CB-10 - Visual Sound, Inc.
Broomall, PA, USA
Cable Binders
CB-10
Cable Binders CB-10
Porta-Brace CABLE BINDERS neatly wrap and quickly identify your cable, using color-coded tabs. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. CABLE BINDERS are held on the cable by an elastic band. The elastic secures the binder to the cable while allowing it to be moved to another location or another cable. Since the binder is always attached to the cable, it is easy to bind a neat coil of cable. Color coding allows easy identification of coils. Customizable solution Engineered for professionals Lightweight

Porta-Brace

CABLE BINDERS neatly wrap and quickly identify your cable, using color-coded tabs.

You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. CABLE BINDERS are held on the cable by an elastic band. The elastic secures the binder to the cable while allowing it to be moved to another location or another cable. Since the binder is always attached to the cable, it is easy to bind a neat coil of cable. Color coding allows easy identification of coils.

  • Customizable solution
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number CB-10
Product Name Cable Binders
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Laptop Bags - 2740331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 67% Recycles Polyester, 31% Polyester, 2% Andere
Width 12.6 inch (320 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details