Visual Sound, Inc. Dual Concentric Speaker Canterbury SE

Description
Tannoy/TGI North America, Inc. The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ . " The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ to further enhance the point source symmetrical dispersion properties of the driver. Acoustically this speaker delivers a superbly dynamic overall presentation with fast, accurate bass, fluid and open midrange and clean, spacious high frequencies -- an exceptionally involving performance. With such impressive performance available the useful addition of a Variable Distributed Port System allows low frequency output to be tuned to suit any room dimension. Careful consideration has been given to the precise layout of all the Prestige crossovers in order to minimise inter-component coupling and they are positioned well away from the driver to avoid any detrimental magnetic field effects.Birch ply panels and a complex internal bracing structure create an exceptionally substantial enclosure. The timeless beauty of the oiled walnut veneer exterior finish, with its hand selected burr walnut inlays and solid walnut mouldings, ensures that these audiophile loudspeakers are undoubtedly destined to become true family heirlooms. "
Description
Tannoy/TGI North America, Inc. The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ . " The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ to further enhance the point source symmetrical dispersion properties of the driver. Acoustically this speaker delivers a superbly dynamic overall presentation with fast, accurate bass, fluid and open midrange and clean, spacious high frequencies -- an exceptionally involving performance. With such impressive performance available the useful addition of a Variable Distributed Port System allows low frequency output to be tuned to suit any room dimension. Careful consideration has been given to the precise layout of all the Prestige crossovers in order to minimise inter-component coupling and they are positioned well away from the driver to avoid any detrimental magnetic field effects.Birch ply panels and a complex internal bracing structure create an exceptionally substantial enclosure. The timeless beauty of the oiled walnut veneer exterior finish, with its hand selected burr walnut inlays and solid walnut mouldings, ensures that these audiophile loudspeakers are undoubtedly destined to become true family heirlooms. "

Suppliers

Company
Product
Description
Supplier Links
Dual Concentric Speaker - Canterbury SE - Visual Sound, Inc.
Broomall, PA, USA
Dual Concentric Speaker
Canterbury SE
Dual Concentric Speaker Canterbury SE
Tannoy/TGI North America, Inc. The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ . " The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ to further enhance the point source symmetrical dispersion properties of the driver. Acoustically this speaker delivers a superbly dynamic overall presentation with fast, accurate bass, fluid and open midrange and clean, spacious high frequencies -- an exceptionally involving performance. With such impressive performance available the useful addition of a Variable Distributed Port System allows low frequency output to be tuned to suit any room dimension. Careful consideration has been given to the precise layout of all the Prestige crossovers in order to minimise inter-component coupling and they are positioned well away from the driver to avoid any detrimental magnetic field effects.Birch ply panels and a complex internal bracing structure create an exceptionally substantial enclosure. The timeless beauty of the oiled walnut veneer exterior finish, with its hand selected burr walnut inlays and solid walnut mouldings, ensures that these audiophile loudspeakers are undoubtedly destined to become true family heirlooms. "

Tannoy/TGI North America, Inc.

The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ . "

The 15.00" version of the Tannoy Dual Concentric™ drive unit in the Canterbury SE is equipped with an Alcomax 3 magnet system and the Tannoy PepperPot WaveGuide™ to further enhance the point source symmetrical dispersion properties of the driver. Acoustically this speaker delivers a superbly dynamic overall presentation with fast, accurate bass, fluid and open midrange and clean, spacious high frequencies -- an exceptionally involving performance. With such impressive performance available the useful addition of a Variable Distributed Port System allows low frequency output to be tuned to suit any room dimension. Careful consideration has been given to the precise layout of all the Prestige crossovers in order to minimise inter-component coupling and they are positioned well away from the driver to avoid any detrimental magnetic field effects.Birch ply panels and a complex internal bracing structure create an exceptionally substantial enclosure. The timeless beauty of the oiled walnut veneer exterior finish, with its hand selected burr walnut inlays and solid walnut mouldings, ensures that these audiophile loudspeakers are undoubtedly destined to become true family heirlooms. "

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Canterbury SE
Product Name Dual Concentric Speaker
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speaker - SDC22S - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details