CA-TY3F -- MINIATURE XLR PANEL MT (F) 3 PINS
Visual Sound, Inc.
Miniature XLR panel mt (f) 3 pins
CA-TY3F
Description
BTX Technologies, Inc.
Switchcraft 3 pin mini-XLR panel mount (m). Rectangular flange
Description
BTX Technologies, Inc.
Switchcraft 3 pin mini-XLR panel mount (m). Rectangular flange
Suppliers
Miniature XLR panel mt (f) 3 pins
CA-TY3F
BTX Technologies, Inc.
Switchcraft 3 pin mini-XLR panel mount (m). Rectangular flange
BTX Technologies, Inc.
- Switchcraft 3 pin mini-XLR panel mount (m). Rectangular flange
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-TY3F |
|
Product Name
|
Miniature XLR panel mt (f) 3 pins |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details