CA-TA5M -- XLR MINI 5 PIN CABLE MT(M)
Visual Sound, Inc.
XLR mini 5 Pin Cable Mt(m)
CA-TA5M
Description
BTX Technologies, Inc.
Switchcraft 4 pin mini-XLR cable mount (m). Handles cable up to .115" OD.
Description
BTX Technologies, Inc.
Switchcraft 4 pin mini-XLR cable mount (m). Handles cable up to .115" OD.
Suppliers
BTX Technologies, Inc.
Switchcraft 4 pin mini-XLR cable mount (m). Handles cable up to .115" OD.
BTX Technologies, Inc.
- Switchcraft 4 pin mini-XLR cable mount (m). Handles cable up to .115" OD.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-TA5M |
|
Product Name
|
XLR mini 5 Pin Cable Mt(m) |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers