CA-TA5FL -- SWITCHCRAFT 5 PIN MINI-XLR CABLE MOUNT (F).
Visual Sound, Inc.
Switchcraft 5 pin mini-XLR cable mount (f).
CA-TA5FL
Description
BTX Technologies, Inc.
Switchcraft 5 pin mini-XLR cable mount (f).
Handles cable up to .170" OD.
Description
BTX Technologies, Inc.
Switchcraft 5 pin mini-XLR cable mount (f).
Handles cable up to .170" OD.
Suppliers
Switchcraft 5 pin mini-XLR cable mount (f).
CA-TA5FL
BTX Technologies, Inc.
Switchcraft 5 pin mini-XLR cable mount (f).
Handles cable up to .170" OD.
BTX Technologies, Inc.
- Switchcraft 5 pin mini-XLR cable mount (f).
- Handles cable up to .170" OD.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-TA5FL |
|
Product Name
|
Switchcraft 5 pin mini-XLR cable mount (f). |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers