CA-NYS231 -- NEUTRIK 3.5 MM PLUG, NICKEL, NICKEL SHELL
Visual Sound, Inc.
Neutrik 3.5 mm Plug, Nickel, Nickel Shell
CA-NYS231
Description
BTX Technologies, Inc.
Neutrik 3.5 mm stereo male cable mount, nickel shell, nickel pin
Description
BTX Technologies, Inc.
Neutrik 3.5 mm stereo male cable mount, nickel shell, nickel pin
Suppliers
Neutrik 3.5 mm Plug, Nickel, Nickel Shell
CA-NYS231
BTX Technologies, Inc.
Neutrik 3.5 mm stereo male cable mount, nickel shell, nickel pin
BTX Technologies, Inc.
- Neutrik 3.5 mm stereo male cable mount, nickel shell, nickel pin
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NYS231 |
|
Product Name
|
Neutrik 3.5 mm Plug, Nickel, Nickel Shell |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details