CA-NL4MPR -- SPEAKER CONN. PANEL MT-4 POLE NEUTRIK SPEAKON SERIES
Visual Sound, Inc.
Speaker Conn. Panel Mt-4 Pole Neutrik Speakon Series
CA-NL4MPR
Description
BTX Technologies, Inc.
Neutrik Speakon 4 pole panel mount with circular flange.
Description
BTX Technologies, Inc.
Neutrik Speakon 4 pole panel mount with circular flange.
Suppliers
Speaker Conn. Panel Mt-4 Pole Neutrik Speakon Series
CA-NL4MPR
BTX Technologies, Inc.
Neutrik Speakon 4 pole panel mount with circular flange.
BTX Technologies, Inc.
- Neutrik Speakon 4 pole panel mount with circular flange.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NL4MPR |
|
Product Name
|
Speaker Conn. Panel Mt-4 Pole Neutrik Speakon Series |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers