Visual Sound, Inc. XLR 7 Pin Cable Mt(m)Blk/Gold Neutrik Connector CA-NC7MXB

Description
BTX Technologies, Inc. Neutrik 7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts: ? 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 μm Au hard alloy over 2 μm Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
BTX Technologies, Inc. Neutrik 7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts: ? 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 μm Au hard alloy over 2 μm Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
XLR 7 Pin Cable Mt(m)Blk/Gold Neutrik Connector - CA-NC7MXB - Visual Sound, Inc.
Broomall, PA, USA
XLR 7 Pin Cable Mt(m)Blk/Gold Neutrik Connector
CA-NC7MXB
XLR 7 Pin Cable Mt(m)Blk/Gold Neutrik Connector CA-NC7MXB
BTX Technologies, Inc. Neutrik 7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts: ? 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 μm Au hard alloy over 2 μm Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

BTX Technologies, Inc.

  • Neutrik 7 pole cable connector, male. Black metal housing and gold contacts.
  • TECHNICAL DATA
  • Electrical
  • Number of contacts: 7
  • Contact resistance: ? 3 m
  • Insulation resistance
  • - initial: > 2 G
  • - after damp heat test: > 1 G
  • Dielectric strength: 1500 V dc
  • Rated current: 5 A
  • AWG: 1.0 mm2/18 AWG
  • Capacitance between contacts: ? 9 pF
  • Mechanical
  • Lifetime: >1000 cycles
  • Insertion / withdrawal force: ? 20 N
  • Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials
  • Shell: ZnAl4Cu1, black Cr over Cu plating
  • Insert: PA 6.6 30% GR (glass reinforced)
  • Contacts: CuZn39Pb3
  • Contact surface: gal 0.2 μm Au hard alloy over 2 μm Ni
  • Strain-relief clamp: POM
  • Antikink bushing: PUR
  • Environmental
  • Temperature range: -30° C to + 80° C
  • Flammability: UL 94HB
  • Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-NC7MXB
Product Name XLR 7 Pin Cable Mt(m)Blk/Gold Neutrik Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers