Visual Sound, Inc. XLR 7 Pin Cable Mt(m) Neutrik Connector CA-NC7MX

Description
BTX Technologies, Inc. Neutrik 7 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
BTX Technologies, Inc. Neutrik 7 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
XLR 7 Pin Cable Mt(m) Neutrik Connector - CA-NC7MX - Visual Sound, Inc.
Broomall, PA, USA
XLR 7 Pin Cable Mt(m) Neutrik Connector
CA-NC7MX
XLR 7 Pin Cable Mt(m) Neutrik Connector CA-NC7MX
BTX Technologies, Inc. Neutrik 7 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

BTX Technologies, Inc.

  • Neutrik 7 pole cable connector, male. Nickel housing and silver contacts.
  • TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts
  • Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-NC7MX
Product Name XLR 7 Pin Cable Mt(m) Neutrik Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Mini Receptacle - 888N-M65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details