CA-NC6FXB -- XLR 6 PIN CABLE MT(F) BLK/GOLD NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 6 Pin Cable Mt(f) Blk/Gold Neutrik Connector
CA-NC6FXB
Description
BTX Technologies, Inc.
Neutrik 6 pole cable connector, female. Black metal housing and gold contacts.
Description
BTX Technologies, Inc.
Neutrik 6 pole cable connector, female. Black metal housing and gold contacts.
Suppliers
XLR 6 Pin Cable Mt(f) Blk/Gold Neutrik Connector
CA-NC6FXB
BTX Technologies, Inc.
Neutrik 6 pole cable connector, female. Black metal housing and gold contacts.
BTX Technologies, Inc.
- Neutrik 6 pole cable connector, female. Black metal housing and gold contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC6FXB |
|
Product Name
|
XLR 6 Pin Cable Mt(f) Blk/Gold Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers