Visual Sound, Inc. XLR 6 Pin Cable Mt(f) Neutrik Connector CA-NC6FX

Description
BTX Technologies, Inc. Neutrik 6 pole cable connector, female. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts: ? 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
BTX Technologies, Inc. Neutrik 6 pole cable connector, female. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts: ? 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
XLR 6 Pin Cable Mt(f) Neutrik Connector - CA-NC6FX - Visual Sound, Inc.
Broomall, PA, USA
XLR 6 Pin Cable Mt(f) Neutrik Connector
CA-NC6FX
XLR 6 Pin Cable Mt(f) Neutrik Connector CA-NC6FX
BTX Technologies, Inc. Neutrik 6 pole cable connector, female. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mm2/18 AWG Capacitance between contacts: ? 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

BTX Technologies, Inc.

  • Neutrik 6 pole cable connector, female. Nickel housing and silver contacts.
  • TECHNICAL DATA
  • Electrical Number of contacts: 6 Contact resistance: ? 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mm2/18 AWG
  • Capacitance between contacts: ? 7 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: ? 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 μm Ag Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30° C to + 80° C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-NC6FX
Product Name XLR 6 Pin Cable Mt(f) Neutrik Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details