CA-NC5MXBAG -- XLR 5 PIN CABLE MT(M) BLK/SILV NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 5 Pin Cable Mt(m) Blk/Silv Neutrik Connector
CA-NC5MXBAG
Description
BTX Technologies, Inc.
Neutrik 5 pin XLR cable mount (m). Black with silver pins.
Description
BTX Technologies, Inc.
Neutrik 5 pin XLR cable mount (m). Black with silver pins.
Suppliers
XLR 5 Pin Cable Mt(m) Blk/Silv Neutrik Connector
CA-NC5MXBAG
BTX Technologies, Inc.
Neutrik 5 pin XLR cable mount (m). Black with silver pins.
BTX Technologies, Inc.
- Neutrik 5 pin XLR cable mount (m). Black with silver pins.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC5MXBAG |
|
Product Name
|
XLR 5 Pin Cable Mt(m) Blk/Silv Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details