CA-NC5FXB -- XLR 5 PIN CABLE MT(F) BLK/GOLD NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 5 Pin Cable Mt(f) Blk/Gold Neutrik Connector
CA-NC5FXB
Description
BTX Technologies, Inc.
Neutrik 5 pole cable connector, female. Black metal housing and gold contacts.
Description
BTX Technologies, Inc.
Neutrik 5 pole cable connector, female. Black metal housing and gold contacts.
Suppliers
XLR 5 Pin Cable Mt(f) Blk/Gold Neutrik Connector
CA-NC5FXB
BTX Technologies, Inc.
Neutrik 5 pole cable connector, female. Black metal housing and gold contacts.
BTX Technologies, Inc.
- Neutrik 5 pole cable connector, female. Black metal housing and gold contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC5FXB |
|
Product Name
|
XLR 5 Pin Cable Mt(f) Blk/Gold Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
2 suppliers