CA-NC5FP1BAG -- XLR 5 PIN PANEL MT (F) BLK NEUTRIK CONNECTOR.
Visual Sound, Inc.
XLR 5 Pin Panel Mt (f) Blk Neutrik Connector.
CA-NC5FP1BAG
Description
BTX Technologies, Inc.
Neutrik 5 pin XLR panel mount (f). Black with silver pins.
Description
BTX Technologies, Inc.
Neutrik 5 pin XLR panel mount (f). Black with silver pins.
Suppliers
BTX Technologies, Inc.
Neutrik 5 pin XLR panel mount (f). Black with silver pins.
BTX Technologies, Inc.
- Neutrik 5 pin XLR panel mount (f). Black with silver pins.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC5FP1BAG |
|
Product Name
|
XLR 5 Pin Panel Mt (f) Blk Neutrik Connector. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details