CA-NC4MXBAG -- XLR 4 PIN CABLE MT(M) BLK/SILV NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 4 Pin Cable Mt(m) Blk/Silv Neutrik Connector
CA-NC4MXBAG
Description
BTX Technologies, Inc.
Neutrik 4 pin cable mount (m). Black with silver pins.
Description
BTX Technologies, Inc.
Neutrik 4 pin cable mount (m). Black with silver pins.
Suppliers
XLR 4 Pin Cable Mt(m) Blk/Silv Neutrik Connector
CA-NC4MXBAG
BTX Technologies, Inc.
Neutrik 4 pin cable mount (m). Black with silver pins.
BTX Technologies, Inc.
- Neutrik 4 pin cable mount (m). Black with silver pins.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC4MXBAG |
|
Product Name
|
XLR 4 Pin Cable Mt(m) Blk/Silv Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers