CA-NC4FX -- XLR 4 PIN CABLE MT(F) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 4 Pin Cable Mt(f) Neutrik Connector
CA-NC4FX
Description
BTX Technologies, Inc.
Neutrik 4 pole cable connector, female. Nickel housing and silver contacts.
Description
BTX Technologies, Inc.
Neutrik 4 pole cable connector, female. Nickel housing and silver contacts.
Suppliers
XLR 4 Pin Cable Mt(f) Neutrik Connector
CA-NC4FX
BTX Technologies, Inc.
Neutrik 4 pole cable connector, female. Nickel housing and silver contacts.
BTX Technologies, Inc.
- Neutrik 4 pole cable connector, female. Nickel housing and silver contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC4FX |
|
Product Name
|
XLR 4 Pin Cable Mt(f) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details