CA-NC3MXBAG -- XLR 3 PIN CABLE MT(M) BLK/SILV NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Cable Mt(m) Blk/Silv Neutrik Connector
CA-NC3MXBAG
Description
BTX Technologies, Inc.
Neutrik 3 pole cable connector, male. Black metal housing and silver contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole cable connector, male. Black metal housing and silver contacts.
Suppliers
XLR 3 Pin Cable Mt(m) Blk/Silv Neutrik Connector
CA-NC3MXBAG
BTX Technologies, Inc.
Neutrik 3 pole cable connector, male. Black metal housing and silver contacts.
BTX Technologies, Inc.
- Neutrik 3 pole cable connector, male. Black metal housing and silver contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3MXBAG |
|
Product Name
|
XLR 3 Pin Cable Mt(m) Blk/Silv Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details