CA-NC3MX -- XLR 3 PIN CABLE MT (M) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Cable Mt (m) Neutrik Connector
CA-NC3MX
Description
BTX Technologies, Inc.
Neutrik 3 pole cable connector, male. Nickel housing and silver contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole cable connector, male. Nickel housing and silver contacts.
Suppliers
XLR 3 Pin Cable Mt (m) Neutrik Connector
CA-NC3MX
BTX Technologies, Inc.
Neutrik 3 pole cable connector, male. Nickel housing and silver contacts.
BTX Technologies, Inc.
- Neutrik 3 pole cable connector, male. Nickel housing and silver contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3MX |
|
Product Name
|
XLR 3 Pin Cable Mt (m) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers