CA-NC3MDL1B -- XLR 3 PIN PANEL MT(M) BLK/GOLD NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Panel Mt(m) blk/Gold Neutrik Connector
CA-NC3MDL1B
Description
BTX Technologies, Inc.
Neutrik 3 pole male receptacle. Cups for wire soldering. Black metal housing and gold contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole male receptacle. Cups for wire soldering. Black metal housing and gold contacts.
Suppliers
XLR 3 Pin Panel Mt(m) blk/Gold Neutrik Connector
CA-NC3MDL1B
BTX Technologies, Inc.
Neutrik 3 pole male receptacle. Cups for wire soldering. Black metal housing and gold contacts.
BTX Technologies, Inc.
- Neutrik 3 pole male receptacle. Cups for wire soldering. Black metal housing and gold contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3MDL1B |
|
Product Name
|
XLR 3 Pin Panel Mt(m) blk/Gold Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details