Visual Sound, Inc. XLR 3 pin cable mt.(f),Neutrik EMC Series CA-NC3FXXEMC

Description
BTX Technologies, Inc. 3 pole female CA-NC3FXXEMC cable connector Neutrik's EMC-XLR Series is a specifically designed version of the XX series to give enhanced RF screening for critical applications in live performance and recording where there are particular problems with radio transmission or mobile phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF rejection. 3 pole male and female XLR cable connector with integrated capacitive shield to shell connection Circular capacitor around the cable shield enables low-inductive shield connection to connector housing Female connector with circumferential ground spring providing an accurate connection to the mating shell Cable shield - Pin 1 connection includes EMI suppression bead to block high frequencies Avoid ground loops as there is no LF-shield connection to ground Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses
Description
BTX Technologies, Inc. 3 pole female CA-NC3FXXEMC cable connector Neutrik's EMC-XLR Series is a specifically designed version of the XX series to give enhanced RF screening for critical applications in live performance and recording where there are particular problems with radio transmission or mobile phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF rejection. 3 pole male and female XLR cable connector with integrated capacitive shield to shell connection Circular capacitor around the cable shield enables low-inductive shield connection to connector housing Female connector with circumferential ground spring providing an accurate connection to the mating shell Cable shield - Pin 1 connection includes EMI suppression bead to block high frequencies Avoid ground loops as there is no LF-shield connection to ground Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

Suppliers

Company
Product
Description
Supplier Links
XLR 3 pin cable mt.(f),Neutrik EMC Series - CA-NC3FXXEMC - Visual Sound, Inc.
Broomall, PA, USA
XLR 3 pin cable mt.(f),Neutrik EMC Series
CA-NC3FXXEMC
XLR 3 pin cable mt.(f),Neutrik EMC Series CA-NC3FXXEMC
BTX Technologies, Inc. 3 pole female CA-NC3FXXEMC cable connector Neutrik's EMC-XLR Series is a specifically designed version of the XX series to give enhanced RF screening for critical applications in live performance and recording where there are particular problems with radio transmission or mobile phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF rejection. 3 pole male and female XLR cable connector with integrated capacitive shield to shell connection Circular capacitor around the cable shield enables low-inductive shield connection to connector housing Female connector with circumferential ground spring providing an accurate connection to the mating shell Cable shield - Pin 1 connection includes EMI suppression bead to block high frequencies Avoid ground loops as there is no LF-shield connection to ground Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

BTX Technologies, Inc.

3 pole female CA-NC3FXXEMC cable connector

Neutrik's EMC-XLR Series is a specifically designed version of the XX series to give enhanced RF screening for critical applications in live performance and recording where there are particular problems with radio transmission or mobile phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF rejection.

  • 3 pole male and female XLR cable connector with integrated capacitive shield to shell connection
  • Circular capacitor around the cable shield enables low-inductive shield connection to connector housing
  • Female connector with circumferential ground spring providing an accurate connection to the mating shell
  • Cable shield - Pin 1 connection includes EMI suppression bead to block high frequencies
  • Avoid ground loops as there is no LF-shield connection to ground
  • Rugged zinc diecast shell, long lasting and durable
  • Chuck type strain relief system for secure clamping of cables
  • Boot with rubber gland gives high protection against bending stresses
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-NC3FXXEMC
Product Name XLR 3 pin cable mt.(f),Neutrik EMC Series
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
USB Video Adapters - 1924702 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details