CA-NC3FXB -- XLR 3 PIN CABLE MT(F) BK/GOLD NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Cable Mt(f) Bk/Gold Neutrik Connector
CA-NC3FXB
Description
BTX Technologies, Inc.
Neutrik 3 pole cable connector, female. Black metal housing and gold contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole cable connector, female. Black metal housing and gold contacts.
Suppliers
XLR 3 Pin Cable Mt(f) Bk/Gold Neutrik Connector
CA-NC3FXB
BTX Technologies, Inc.
Neutrik 3 pole cable connector, female. Black metal housing and gold contacts.
BTX Technologies, Inc.
- Neutrik 3 pole cable connector, female. Black metal housing and gold contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3FXB |
|
Product Name
|
XLR 3 Pin Cable Mt(f) Bk/Gold Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers