CA-NC3FRCBAG -- XLR 3 PIN CABLE MT(F) RT. ANG. NEUTRIK CONNECTOR BLACK/SILVER
Visual Sound, Inc.
XLR 3 Pin Cable Mt(f) Rt. Ang. Neutrik Connector Black/Silver
CA-NC3FRCBAG
Description
BTX Technologies, Inc.
Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and silver contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and silver contacts.
Suppliers
XLR 3 Pin Cable Mt(f) Rt. Ang. Neutrik Connector Black/Silver
CA-NC3FRCBAG
BTX Technologies, Inc.
Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and silver contacts.
BTX Technologies, Inc.
- Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and silver contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3FRCBAG |
|
Product Name
|
XLR 3 Pin Cable Mt(f) Rt. Ang. Neutrik Connector Black/Silver |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers