CA-NC3FP1 -- XLR 3 PIN PANEL MT(F) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Panel Mt(f) Neutrik Connector
CA-NC3FP1
Description
BTX Technologies, Inc.
Neutrik 3 pole. Short female receptacle, not bendable latch, compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR 3-31.
Description
BTX Technologies, Inc.
Neutrik 3 pole. Short female receptacle, not bendable latch, compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR 3-31.
Suppliers
XLR 3 Pin Panel Mt(f) Neutrik Connector
CA-NC3FP1
BTX Technologies, Inc.
Neutrik 3 pole. Short female receptacle, not bendable latch, compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR 3-31.
BTX Technologies, Inc.
- Neutrik 3 pole. Short female receptacle, not bendable latch, compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR 3-31.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3FP1 |
|
Product Name
|
XLR 3 Pin Panel Mt(f) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers