CA-NC3FDL1 -- XLR 3 PIN PANEL MT(F) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Panel Mt(f) Neutrik Connector
CA-NC3FDL1
Description
BTX Technologies, Inc.
Neutrik 3 pole female receptacle. Cups for wire soldering. Nickel housing and silver contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole female receptacle. Cups for wire soldering. Nickel housing and silver contacts.
Suppliers
XLR 3 Pin Panel Mt(f) Neutrik Connector
CA-NC3FDL1
BTX Technologies, Inc.
Neutrik 3 pole female receptacle. Cups for wire soldering. Nickel housing and silver contacts.
BTX Technologies, Inc.
- Neutrik 3 pole female receptacle. Cups for wire soldering. Nickel housing and silver contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3FDL1 |
|
Product Name
|
XLR 3 Pin Panel Mt(f) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers