CA-MAB5100S -- MIDI 5 PIN THREADED DIN PANEL MT (F)
Visual Sound, Inc.
MIDI 5 pin threaded DIN panel mt (f)
CA-MAB5100S
Description
BTX Technologies, Inc.
Din 5 Pin Panel Mt(f) Threaded 45 Degree Pin Configuration
Description
BTX Technologies, Inc.
Din 5 Pin Panel Mt(f) Threaded 45 Degree Pin Configuration
Suppliers
BTX Technologies, Inc.
Din 5 Pin Panel Mt(f) Threaded 45 Degree Pin Configuration
BTX Technologies, Inc.
- Din 5 Pin Panel Mt(f) Threaded 45 Degree Pin Configuration
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-MAB5100S |
|
Product Name
|
MIDI 5 pin threaded DIN panel mt (f) |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Current Rating
1.4 amps
View Details