CA-GB23M -- MALE MULT BLOCK FOR 23 PIN MODULAR CONNECTOR SYSTEM.
Visual Sound, Inc.
Male mult block for 23 pin modular connector system.
CA-GB23M
Description
BTX Technologies, Inc.
Male block for use with AMP "G" series 23 pin connectors
Description
BTX Technologies, Inc.
Male block for use with AMP "G" series 23 pin connectors
Suppliers
Male mult block for 23 pin modular connector system.
CA-GB23M
BTX Technologies, Inc.
Male block for use with AMP "G" series 23 pin connectors
BTX Technologies, Inc.
- Male block for use with AMP "G" series 23 pin connectors
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-GB23M |
|
Product Name
|
Male mult block for 23 pin modular connector system. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Gender
Male / Plug; Female / Jack
Geometry
Straight
Termination
solder terminal
View Details
2 suppliers