CA-DL296P -- CANNON "DL" SERIES PLUG 96 PINS
Visual Sound, Inc.
Cannon "DL" Series Plug 96 Pins
CA-DL296P
Description
BTX Technologies, Inc.
ITT Cannon "DL" Series Plug.
Description
BTX Technologies, Inc.
ITT Cannon "DL" Series Plug.
Suppliers
BTX Technologies, Inc.
ITT Cannon "DL" Series Plug.
BTX Technologies, Inc.
- ITT Cannon "DL" Series Plug.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-DL296P |
|
Product Name
|
Cannon "DL" Series Plug 96 Pins |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Audio / Video
Gender
Female / Jack
Geometry
Straight
View Details