Visual Sound, Inc. 3.5mm Mini Plug,Stereo,Plastic CA-C4410

Description
BTX Technologies, Inc. 3.5mm stereo mono cable mount (m) with black plastic cover.
Description
BTX Technologies, Inc. 3.5mm stereo mono cable mount (m) with black plastic cover.

Suppliers

Company
Product
Description
Supplier Links
3.5mm Mini Plug,Stereo,Plastic - CA-C4410 - Visual Sound, Inc.
Broomall, PA, USA
3.5mm Mini Plug,Stereo,Plastic
CA-C4410
3.5mm Mini Plug,Stereo,Plastic CA-C4410
BTX Technologies, Inc. 3.5mm stereo mono cable mount (m) with black plastic cover.

BTX Technologies, Inc.

  • 3.5mm stereo mono cable mount (m) with black plastic cover.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-C4410
Product Name 3.5mm Mini Plug,Stereo,Plastic
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details