Visual Sound, Inc. XLR(m)-1/4"(m) mono prewired CA-B301

Description
BTX Technologies, Inc. XLR(m)-1/4"(m) mono prewired
Description
BTX Technologies, Inc. XLR(m)-1/4"(m) mono prewired

Suppliers

Company
Product
Description
Supplier Links
XLR(m)-1/4
Broomall, PA, USA
XLR(m)-1/4"(m) mono prewired
CA-B301
XLR(m)-1/4"(m) mono prewired CA-B301
BTX Technologies, Inc. XLR(m)-1/4"(m) mono prewired

BTX Technologies, Inc.

  • XLR(m)-1/4"(m) mono prewired
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-B301
Product Name XLR(m)-1/4"(m) mono prewired
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details