CA-A5M -- SWITCHCRAFT 5 PIN XLR(M)
Visual Sound, Inc.
Switchcraft 5 pin XLR(m)
CA-A5M
Description
BTX Technologies, Inc.
Switchcraft XLR 5 Pin Cable Mt(m)
Description
BTX Technologies, Inc.
Switchcraft XLR 5 Pin Cable Mt(m)
Suppliers
Switchcraft 5 pin XLR(m)
CA-A5M
BTX Technologies, Inc.
Switchcraft XLR 5 Pin Cable Mt(m)
BTX Technologies, Inc.
- Switchcraft XLR 5 Pin Cable Mt(m)
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-A5M |
|
Product Name
|
Switchcraft 5 pin XLR(m) |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details