CA-A5FB -- SWITCHCRAFT 5 PIN XLR(F) BLACK.
Visual Sound, Inc.
Switchcraft 5 pin XLR(f) black.
CA-A5FB
Description
BTX Technologies, Inc.
Switchcraft XLR 5 Pin Cable Mt(f), black.
Description
BTX Technologies, Inc.
Switchcraft XLR 5 Pin Cable Mt(f), black.
Suppliers
Switchcraft 5 pin XLR(f) black.
CA-A5FB
BTX Technologies, Inc.
Switchcraft XLR 5 Pin Cable Mt(f), black.
BTX Technologies, Inc.
- Switchcraft XLR 5 Pin Cable Mt(f), black.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-A5FB |
|
Product Name
|
Switchcraft 5 pin XLR(f) black. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details