CA-A4M -- SWITCHCRAFT XLR 4 PIN CABLE MOUNT (M).
Visual Sound, Inc.
Switchcraft XLR 4 Pin Cable Mount (m).
CA-A4M
Description
BTX Technologies, Inc.
Switchcraft XLR 4 Pin Cable Mount (m).
Description
BTX Technologies, Inc.
Switchcraft XLR 4 Pin Cable Mount (m).
Suppliers
Switchcraft XLR 4 Pin Cable Mount (m).
CA-A4M
BTX Technologies, Inc.
Switchcraft XLR 4 Pin Cable Mount (m).
BTX Technologies, Inc.
- Switchcraft XLR 4 Pin Cable Mount (m).
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-A4M |
|
Product Name
|
Switchcraft XLR 4 Pin Cable Mount (m). |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details